EN
  • EN
  • DE

DS1249Y-70IND#

Part No DS1249Y-70IND#
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 2MBIT 70NS 32EDIP / NVRAM NVSRAM Parallel 2Mbit 5V 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772966-DS1249Y-70IND#
Popularity Medium
Supply and Demand Status Limited
Family Name DS1249Y
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1249Y-70IND# CAD Model

Description

Maxim Integrated DS1249Y-70IND# Nonvolatile RAM

The Maxim Integrated DS1249Y-70IND# is a high-performance, 2Mbit Nonvolatile (NV) SRAM with a built-in battery backup. This innovative memory solution is designed to retain data when the power supply is removed, making it an ideal choice for critical data storage applications where data persistence is of utmost importance.

The DS1249Y-70IND# operates with a supply voltage range of 4.5V to 5.5V and features an access time of 70ns, ensuring quick data retrieval and storage. This specific model is part of the industrial series, which means it has been designed to withstand harsher environmental conditions, with an operating temperature range of -40°C to +85°C.

One of the key attributes of this NV SRAM is its integrated lithium energy cell. This cell maintains the memory contents when the external power supply is compromised, thereby providing full operation for the life of the battery. The nonvolatility is ensured by an automatic power-fail chip deselect and write protection scheme that activates during power transitions.

This memory module comes in a 32-pin EDIP (Encapsulated Dual In-line Package) which makes it robust and suitable for various industrial applications. The DS1249Y-70IND# also includes a precision voltage monitor that automatically switches to the battery supply when a power failure occurs, safeguarding the integrity of the data stored within.

For ease of integration into existing systems, the DS1249Y-70IND# is designed to be pin-compatible with JEDEC standard 2Mbit SRAMs. This feature allows for a straightforward upgrade path for systems requiring nonvolatile memory solutions without extensive redesign.

In summary, the Maxim Integrated DS1249Y-70IND# Nonvolatile RAM is a reliable and durable memory component that offers both speed and security for your critical data storage needs. Its robust design, coupled with its nonvolatile feature, makes it an excellent choice for a wide range of industrial applications where data integrity cannot be compromised.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess