EN
  • EN
  • DE

BT137B-600E,118

Part No BT137B-600E,118
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 600V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Reel(TR)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Mounting Style SMD/SMT
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package D2PAK
Win Source Part Number 133233-BT137B-600E,118
Popularity Medium
Supply and Demand Status Limited
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian BT137B-600E,118 CAD Model

Description

Product Overview: BT137B-600E,118

The BT137B-600E,118 is a high-quality Triac manufactured by NXP Semiconductors, a leader in the semiconductor industry. Designed to control AC power in a variety of applications, this Triac is an essential component for engineers looking to manage current in both directions. The BT137B-600E,118 is suitable for use in controlling motors, lighting, heating, and other electrical appliances where smooth control of the power supply is required.

Key Features

  • Voltage Capability: With a maximum repetitive peak off-state voltage of 600V, the BT137B-600E,118 can handle the demands of most AC power control applications.
  • Current Rating: This device has a high on-state RMS current rating of 8A, making it capable of controlling moderate to high power loads with ease.
  • Gate Trigger Current: The Triac has a sensitive gate trigger current of 25mA, ensuring reliable triggering in various circuit conditions.
  • Package: Encased in a D2PAK (TO-263) surface-mount package, the BT137B-600E,118 is designed for compact PCB layouts and efficient heat dissipation.
  • Isolation Voltage: It features an isolation voltage of 2500V, providing a high degree of protection against electrical shocks and ensuring the safety of the application.

Applications

The BT137B-600E,118 is versatile and can be used in a wide range of applications. Some of its common applications include:

  • Motor control circuits for fans, blowers, and pumps
  • Lighting dimmer switches for both residential and commercial settings
  • Temperature control systems for ovens, heaters, and thermostats
  • Power tools requiring variable speed and power control
  • AC power control in domestic appliances and industrial machines

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BT137B-600E,118 is no exception. Manufactured with precision and designed to meet stringent industry standards, this Triac ensures long-term performance and stability in your applications. Whether you're designing a new system or upgrading an existing one, the BT137B-600E,118 offers the performance and reliability you need.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess