The NXP BT136-600E is a high-performance Triac designed to control AC loads in a variety of applications. This passivated, sensitive gate triac is part of the BT136 series, which is well-known for its reliability and efficiency in handling moderate power. With a maximum voltage of 600V and a current rating of 4A, the BT136-600E is suitable for a wide range of AC switching applications.
Key Features
- Voltage Capability: The device can handle voltages up to 600V, making it suitable for mains voltage applications.
- Current Rating: With a 4A RMS on-state current, it is capable of controlling a variety of household and industrial loads.
- Sensitive Gate: The sensitive gate allows triggering by microcontrollers and other low-power logic circuits, making the BT136-600E easy to interface with digital control systems.
- High Surge Current: It has a high surge current capability, which is essential for handling inductive loads that may generate voltage spikes when switched.
- Quadrant Operation: Capable of operation in all four quadrants, providing versatility in bidirectional control of AC currents.
Applications
The NXP BT136-600E is designed for use in a variety of applications, including:
- Motor control circuits
- Domestic lighting and heating control
- Small home appliances
- Industrial process control equipment
- AC phase controls
Product Specifications
| Parameter |
Value |
| Repetitive Peak Off-State Voltage (Vdrm) |
600V |
| On-State RMS Current (It RMS) |
4A |
| Gate Trigger Current (Igt) |
5 to 25 mA |
| Gate Trigger Voltage (Vgt) |
1.5V |
| Non-Repetitive Peak On-State Current (Itsm) |
25A |
This triac from NXP is a robust and versatile component that can be used to enhance the performance and reliability of your electronic designs. Its compatibility with various types of loads and control methods makes it an ideal choice for designers looking for a dependable solution for AC power control.