The NXP BT134W-600 is a passivated, sensitive gate triac in a SOT223 plastic package intended for use in applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance. This compact triac is designed to control AC loads in a variety of applications including home appliances, office equipment, and industrial automation systems.
Key Features
- Voltage Capability: The device can handle voltages up to 600V, making it suitable for mains voltage applications.
- Current Rating: It has an on-state RMS current rating of 1A, which makes it appropriate for controlling small to medium power devices.
- Sensitive Gate: The triac features a sensitive gate which allows it to be triggered with microcontrollers or other low-power gate trigger circuits.
- Package: It comes in a SOT223 package, which is known for its small size and low thermal resistance.
- Applications: Ideal for use in general purpose AC switching, the BT134W-600 can drive loads like electric motors, solenoids, and resistive heaters.
Electrical Characteristics
| Parameter |
Value |
| Repetitive Peak Off-State Voltage (VDRM) |
600V |
| RMS On-State Current (IT(RMS)) |
1A |
| Gate Trigger Current (IGT) |
5 mA |
Reliability and Safety
Designed for robust operation, the BT134W-600 ensures a high level of reliability and compliance with international safety standards. Its passivation technique provides resistance to humidity and contamination, which contributes to the device's longevity and stable performance across a wide range of environmental conditions.
Environmental Impact
NXP is committed to sustainable practices and the BT134W-600 is produced with this in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for eco-friendly electronic designs.