EN
  • EN
  • DE

BT132

Part No BT132
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs logic level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155027-BT132
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BT132 CAD Model

Description

Introducing the NXP BT132 - A Versatile Transistor for Modern Electronics

The NXP BT132 is a high-performance, triac-based transistor designed to meet the demanding requirements of contemporary electronic circuits. This compact and efficient component is ideal for applications that require reliable switching and control of AC power.

Key Features

  • High Voltage Capability: The BT132 is engineered to handle significant voltages, making it suitable for mains electricity applications.
  • Ample Current Rating: With its robust current handling capacity, the BT132 is capable of driving moderate to high power loads with ease.
  • Gate Trigger Current: The transistor features a sensitive gate that ensures reliable triggering with a low gate current, providing precise control over the switching action.
  • Compact Design: The space-saving package allows the BT132 to be integrated into designs where PCB real estate is at a premium.

Applications

The BT132 is versatile enough to be used across a wide range of applications. It is particularly well-suited for:

  • Motor control circuits
  • Lighting systems, including dimmers and switches
  • Heating systems that require precise temperature control
  • Power management devices

Quality and Reliability

As with all NXP products, the BT132 is manufactured to the highest quality standards, ensuring reliability and longevity in the field. Its robust construction is designed to withstand the stresses of daily operation, while providing consistent performance.

Technical Support and Resources

NXP provides extensive technical support for the BT132, including detailed datasheets, application notes, and design guides. Customers can access a wealth of resources to assist with the integration of the BT132 into their projects, ensuring a smooth and successful implementation.

In summary, the NXP BT132 is an essential component for designers and engineers looking to incorporate reliable AC power control into their electronic products. Its combination of high voltage and current capabilities, sensitive gate triggering, and compact footprint make it a top choice for a multitude of applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2980 $61.7880
14+ $8.4500 $118.3000
22+ $8.1855 $180.0810
30+ $7.9221 $237.6630
38+ $7.6577 $290.9926
51+ $6.8653 $350.1303
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess