EN
  • EN
  • DE

157697A+

Part No 157697A+
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 149101-157697A+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 157697A+ CAD Model

Description

157697A+ Electronic Component

The 157697A+ stands out for its innovative design and superior functionality. Crafted to meet the demanding standards of modern electronics, this product offers exceptional performance and longevity.

  • Applications: Automotive electronics, IoT devices, Telecommunication, Industrial control systems
  • Features and Benefits: Low power consumption, High durability, Enhanced connectivity, Versatile usage
  • Additional Details: Suitable for harsh environments, Supports advanced configurations

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess