EN
  • EN
  • DE

BT131-600

Part No BT131-600
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Triacs logic level / TRIAC Diode 600V 1A(RMS) 13.7A 3-Pin SPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package TO-92
Win Source Part Number 095272-BT131-600
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BT131-600
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BT131-600 CAD Model

Description

Product Overview: BT131-600

The BT131-600 is a high-performance, Triac manufactured by NXP Semiconductors. This semiconductor device is designed for use in applications requiring AC switching and phase control, such as motor control, lighting, and heating systems. With its robust design and versatile features, the BT131-600 has become a popular choice among engineers and designers for managing moderate power levels within a compact footprint.

Key Features

  • Voltage Capability: The BT131-600 is capable of handling voltages up to 600V, making it suitable for a wide range of AC power applications.
  • Current Rating: This Triac can handle a continuous on-state current of up to 1A, which is adequate for various light to medium-power applications.
  • Sensitive Gate: It features a sensitive gate that allows the Triac to be triggered with low power gate drive sources. This sensitivity ensures reliable switching and phase control even with low gate currents.
  • Quadrant Operation: The BT131-600 is capable of conducting in all four quadrants, providing flexibility in control and operation.
  • Package: It is available in a TO-92 package, which is widely used and known for its ease of mounting and space-saving attributes.

Applications

The BT131-600 Triac finds its applications in various sectors due to its adaptability and efficient control of AC power. Some of the common applications include:

  • Residential and commercial lighting dimmers
  • Motor speed controllers for power tools and household appliances
  • Temperature control for ovens, heaters, and thermostats
  • AC power control for industrial automation

Reliability and Performance

With NXP's reputation for quality and reliability, the BT131-600 is designed to deliver consistent performance and withstand the rigors of daily operation. Its high voltage and current capabilities, combined with the sensitive gate trigger, make it a reliable component for designers looking to create efficient and compact AC power control systems.

Conclusion

Whether you're designing for home appliances, industrial machinery, or lighting systems, the BT131-600 from NXP offers a balance of power handling, sensitivity, and reliability. Its technical specifications and versatile applications make it a go-to Triac for engineers and manufacturers around the globe.

You May Also Be Interested in

Diodes Incorporated
Lowest to $5.4135
NEC
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
STMicroelectronics
Lowest to $2.9707
KEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0937 $50.1295
1,140+ $0.0878 $100.0920
1,770+ $0.0848 $150.0960
2,535+ $0.0789 $200.0115
3,295+ $0.0759 $250.0905
4,120+ $0.0729 $300.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess