The NXP BSX46-10 is a high-performance, small-signal bipolar junction transistor (BJT) designed for a wide range of electronic applications. This versatile NPN transistor is an essential component for designers and engineers looking to achieve efficient amplification and switching in their circuit designs.
Key Features
- Voltage Ratings: The BSX46-10 is characterized by its VCEO of 45V, making it suitable for moderate voltage applications.
- Current Handling: With a continuous collector current (IC) rating of 1A, it can handle a substantial amount of current for its size.
- Power Dissipation: It has a power dissipation (PD) of 800mW, which allows for a decent amount of power to be used in the circuit without overheating.
- Gain Bandwidth Product: It features a transition frequency (fT) of 200MHz, providing a good frequency response for high-speed applications.
- High hFE: The high DC current gain (hFE) ensures efficient current amplification, a critical parameter for analog signal processing.
Applications
The BSX46-10 is ideal for a range of applications, including:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching circuits
- Driver stages in hi-fi amplifiers and television circuits
- Voltage regulation modules
Reliability and Quality
NXP Semiconductors is known for its commitment to quality and reliability, and the BSX46-10 is no exception. This product is manufactured with state-of-the-art technology to meet high standards, ensuring stable performance and longevity in a variety of electronic applications.
Package Information
The BSX46-10 comes in a TO-39 metal can package, which offers robustness and thermal performance. Its compact size and three-lead configuration make it easy to integrate into a wide range of electronic devices.
For detailed specifications and application notes, designers are encouraged to consult the official NXP datasheets and product documentation. The BSX46-10's combination of power, performance, and reliability makes it an excellent choice for both new designs and as a replacement in existing applications.