EN
  • EN
  • DE

BSS138BKS

Part No BSS138BKS
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 60 V, 320 mA dual N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154908-BSS138BKS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSS138BKS CAD Model

Description

Introducing the BSS138BKS from NXP Semiconductors

The BSS138BKS is a cutting-edge N-channel enhancement mode Field-Effect Transistor (FET) brought to you by NXP Semiconductors, a leader in the electronic components industry. This high-performance transistor is designed to deliver efficient power management and signal processing in a wide variety of applications.

Key Features

  • Low On-Resistance: The BSS138BKS boasts a very low on-resistance, which ensures minimal power loss and heat generation during operation, leading to higher efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, this transistor is ideal for high-speed applications, providing quick response times and improved performance.
  • Low Threshold Voltage: The low threshold voltage characteristic of the BSS138BKS makes it suitable for low-voltage applications, ensuring reliable operation even at lower voltages.
  • Small Footprint: The compact SOT-23 package is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications.
  • Logic Level Compatibility: It is compatible with logic-level gate drive voltages, which allows for direct interfacing with microcontrollers and other logic devices without the need for level shifters.

Applications

The versatility of the BSS138BKS allows it to be used in a variety of applications, including:

  • Power management modules
  • DC/DC converters
  • Motor control circuits
  • Switching and amplification applications
  • Logic level translation
  • Load/relay drivers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BSS138BKS is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial, commercial, and consumer applications. With its robust design and proven performance, the BSS138BKS from NXP is an excellent choice for designers looking for a reliable and efficient solution for their electronic designs.

Whether you are working on power supply design, signal processing, or any other application that requires a high-performance N-channel FET, the BSS138BKS is ready to deliver the performance and reliability that your projects demand.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
535+ $0.1878 $100.4730
830+ $0.1815 $150.6450
1,185+ $0.1688 $200.0280
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess