EN
  • EN
  • DE

BSS138BK

Part No BSS138BK
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Trans MOSFET N-CH 60V 0.36A Automotive 3-Pin SOT-23 / 60 V, 360 mA N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154906-BSS138BK
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BSS138BK
Introduction Date August 04, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BSS138BK CAD Model

Description

The BSS138BK from NXP Semiconductors is a high-performance, N-channel Logic Level Enhancement Mode Field Effect Transistor (MOSFET) designed for use in a wide range of electronic applications. This compact and efficient semiconductor device is favored for its low on-resistance and minimal gate threshold voltage, making it an ideal choice for low voltage and power-sensitive applications.

Key Features

  • Low On-Resistance: The BSS138BK offers a very low RDS(on), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Fast switching speeds are achievable due to the device's low capacitance, which is crucial for high-frequency applications.
  • Low Threshold Voltage: With a low gate threshold voltage (VGS(th)), this MOSFET can be driven at lower voltages, making it suitable for logic-level applications.
  • SOT-23 Package: The BSS138BK comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.
  • High Input Impedance: The high input impedance ensures minimal gate current, thereby reducing power consumption during operation.

Applications

The versatility of the BSS138BK allows it to be used in various applications, including but not limited to:

  • Load/Power Switching
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Logic Level Conversion
  • Portable Devices

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BSS138BK is no exception, as it is produced with the highest manufacturing standards. It is designed to withstand rigorous conditions while maintaining its performance, ensuring longevity and consistent operation in your electronic designs.

Conclusion

Whether you are designing a power management system, a motor control circuit, or a portable electronic device, the BSS138BK from NXP Semiconductors offers a reliable and efficient solution. Its low on-resistance, fast switching capabilities, and logic-level gate drive make it a versatile and powerful component for your next electronic project.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0826 $50.3860
1,295+ $0.0774 $100.2330
2,010+ $0.0748 $150.3480
2,880+ $0.0695 $200.1600
3,740+ $0.0669 $250.2060
4,670+ $0.0643 $300.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess