EN
  • EN
  • DE

BSH106

Part No BSH106
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel enhancement mode MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154727-BSH106
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSH106 CAD Model

Description

The BSH106 is an advanced, high-performance MOSFET produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular MOSFET is part of NXP's portfolio of low voltage power transistors designed to meet the rigorous demands of modern electronic applications.

Key Features

  • Low Threshold Voltage: The BSH106 features a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation at lower gate voltages, which can help conserve energy in battery-powered devices.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET provides excellent performance in circuits where rapid switching is a critical parameter.
  • Low On-State Resistance: With its low on-state resistance (RDS(on)), the BSH106 minimizes power loss and heat generation, leading to higher efficiency and reliability in operation.
  • Surface-Mount Package: The device comes in a compact, surface-mount package, enabling it to fit into space-constrained designs while providing robust performance.
  • Logic Level Compatibility: It is compatible with standard logic levels, making it easy to interface with microcontrollers and other logic devices without the need for additional level-shifting components.

Applications

The BSH106 is versatile and can be used in a wide range of applications, including:

  • Power management modules
  • DC/DC converters
  • Motor control circuits
  • Load switches
  • Battery-powered devices
  • Switching regulators

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 1.75A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

In summary, the BSH106 from NXP Semiconductors is a robust, high-efficiency MOSFET that is ideal for designers looking to enhance the performance and reliability of their power management systems. Its low threshold voltage, high-speed switching capabilities, and low on-state resistance make it a superior choice for a multitude of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess