Product Overview: NXP BSH102, High-Performance MOSFET
The NXP BSH102 is a state-of-the-art MOSFET designed for high-efficiency switching applications. This compact yet powerful semiconductor device is an essential component for modern electronic circuits, offering superior performance in a range of applications including power management, battery-powered circuits, and high-speed switching systems.
Key Features
- Low Threshold Voltage: The BSH102 boasts a low threshold voltage, making it suitable for low-voltage applications and ensuring minimal power loss during operation.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET provides excellent performance in circuits that require fast transition times.
- Low On-Resistance: With its low on-resistance, the BSH102 ensures high efficiency and reduced heat generation, leading to a more reliable and durable product.
- Surface-Mount Package: The device comes in a small surface-mount package, which allows for a compact design footprint and is ideal for space-constrained applications.
Applications
The versatility of the NXP BSH102 MOSFET makes it suitable for a wide array of applications:
- DC/DC converters
- Power management systems
- Battery-powered devices
- Load switches
- Portable electronics
Product Specifications
The BSH102 is built to meet rigorous industry standards, ensuring both quality and performance:
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
20V |
| Continuous Drain Current (ID) |
0.85A |
| Power Dissipation (PD) |
0.5W |
| Operating Temperature Range |
-55°C to +150°C |
With its robust design and high-speed switching capability, the NXP BSH102 is an excellent choice for designers looking to enhance the efficiency and performance of their electronic systems.