EN
  • EN
  • DE

OP16GPZ

Part No OP16GPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083182-OP16GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP16GPZ CAD Model

Description

The OP16GPZ is a precision, low-noise operational amplifier from Analog Devices (ADI). It is designed for applications requiring high accuracy and low distortion. This amplifier delivers excellent performance in demanding signal conditioning and instrumentation applications.

Applications

  • Precision Instrumentation
  • Medical Equipment
  • Data Acquisition Systems
  • Audio Amplification
  • Strain Gauge Amplifiers
  • Precision Current Sources

Features

  • Low Noise: Ensures minimal interference with sensitive signals.
  • High Gain: Provides significant signal amplification for weak signals.
  • Low Offset Voltage: Minimizes DC errors in the output.
  • High Common-Mode Rejection Ratio (CMRR): Effectively rejects common-mode noise.
  • Wide Supply Voltage Range: Offers flexibility in power supply options.
  • Stable with High Capacitive Loads: Maintains stability even with significant capacitive loading.

Benefits

  • Improved Accuracy: The low offset voltage and high CMRR ensure accurate signal amplification.
  • Reduced Noise: The low noise characteristics enhance signal clarity and reduce unwanted interference.
  • Enhanced Performance: High gain and wide bandwidth contribute to superior performance in various applications.
  • Greater Flexibility: The wide supply voltage range allows for use in diverse power environments.
  • Increased Stability: The ability to drive capacitive loads ensures stable operation in different circuit configurations.

Technical Specifications

The OP16GPZ typically features a low input offset voltage (typically under 50 μV), low input bias current, and high open-loop gain. The exact specifications can vary slightly based on the manufacturing lot. Refer to the official Analog Devices datasheet for precise parameters, including voltage supply range, operating temperature, and gain-bandwidth product. Its low noise characteristic is essential for maintaining signal integrity in sensitive instrumentation. It operates over a wide temperature range, making it suitable for both industrial and commercial environments. The amplifier's ability to drive capacitive loads helps maintain stability in circuits with complex impedance characteristics. Packaging is typically in an 8-lead PDIP package.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess