EN
  • EN
  • DE

BLW89

Part No BLW89
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si NPN Rf Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049442-BLW89
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLW89 CAD Model

Description

The BLW89, manufactured by NXP Semiconductors, is a high-performance RF power transistor designed for a wide range of applications, particularly in the broadcast industry. It is a silicon NPN transistor that is primarily used for VHF and UHF frequencies, making it an ideal component for television transmitters, FM radio transmitters, and other RF amplification systems.

Key Features

  • Frequency Range: The BLW89 is optimized for operation in the 175 MHz to 230 MHz frequency range, which covers various broadcast bands.
  • High Power Output: It is capable of delivering a high output power, typically around 110 W, which is essential for broadcast applications requiring strong signal transmission.
  • High Gain: The transistor provides high gain performance, which ensures efficient signal amplification and contributes to the overall effectiveness of the transmission system.
  • Efficiency: The BLW89 is designed with efficiency in mind, reducing the power consumption and heat generation in high-power applications.
  • Durability: NXP's commitment to quality means that the BLW89 is built to withstand the rigors of continuous operation in demanding environments.

Applications

The BLW89 is suitable for a variety of RF power amplification applications, including:

  • Professional broadcast transmitters for TV and FM radio.
  • Industrial RF heating systems.
  • RF power amplifiers for amateur radio.
  • Scientific and medical RF equipment.

Technical Specifications

Parameter Value
Frequency Range 175 - 230 MHz
Output Power 110 W
Gain Typically 10 dB
Efficiency Typically 55%

For engineers and designers looking for a reliable and efficient RF power solution, the BLW89 from NXP Semiconductors represents a robust choice, delivering both performance and durability in a variety of broadcasting and RF applications.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess