Product Overview: NXP BLW86 RF Power Transistor
The NXP BLW86 is a high-performance RF power transistor designed to meet the demanding needs of high-power applications. This silicon NPN transistor is specifically engineered for broadcast transmission systems, offering a reliable and robust solution for high-frequency operations.
Key Features
- Frequency Range: The BLW86 operates efficiently in the HF/VHF range, making it suitable for a variety of broadcast applications.
- High Power Output: With a capability to deliver a high output power, it is an ideal choice for transmitters that require strong signal strength.
- Efficiency: This transistor is designed for optimal performance, ensuring efficient power conversion and reduced thermal load.
- Durability: The BLW86 is constructed to withstand the rigors of continuous operation in demanding environments, ensuring a long service life.
- Thermal Performance: Its superior thermal characteristics ensure that the device remains stable under various temperature conditions.
Applications
The NXP BLW86 is versatile and can be used in a wide range of applications, including:
- HF/VHF broadcast transmitters
- Industrial RF power generation
- Amateur radio amplifiers
- RF heating and plasma generation
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Transistor Polarity |
NPN |
| Collector-Emitter Voltage VCEO Max |
65 V |
| Emitter-Base Voltage VEBO |
5 V |
| Collector Current Continuous IC |
16 A |
| Power Dissipation |
175 W |
| Operating Frequency |
Up to 108 MHz |
For designers and engineers looking for a reliable RF power solution, the NXP BLW86 offers the perfect blend of power, efficiency, and durability. Its robust design and high-power capabilities make it a go-to choice for applications requiring consistent RF performance.