EN
  • EN
  • DE

BLV958

Part No BLV958
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description UHF power transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153894-BLV958
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLV958 CAD Model

Description

Product Overview: NXP BLV958

The NXP BLV958 is a high-performance RF power transistor designed to meet the rigorous demands of professional radio communication systems. This product is part of NXP's renowned line of LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistors, which are recognized for their exceptional efficiency, gain, and thermal performance.

Key Features

  • High Efficiency: The BLV958 offers an impressive efficiency rating, which makes it an ideal choice for applications where power conservation is crucial.
  • Wide Frequency Range: This transistor is capable of operating over a broad frequency range, providing versatility in its use across various communication systems.
  • Advanced LDMOS Technology: Utilizing LDMOS technology, the BLV958 ensures high gain, ruggedness, and reliability, even under stressful conditions.
  • Thermal Performance: With an excellent thermal design, the BLV958 maintains stable performance over extended periods of operation, which is critical for professional communication equipment.

Applications

The NXP BLV958 is widely used in a variety of applications, including but not limited to:

  • Professional mobile radio
  • Base station infrastructure
  • RF energy applications
  • Industrial, scientific, and medical (ISM) applications

Product Specifications

Parameter Value
Technology LDMOS
Operating Frequency Varies (Broadband)
Power Output High
Efficiency High
Thermal Resistance Low

In conclusion, the NXP BLV958 is a robust and versatile RF power transistor that offers superior performance for professional communication systems. Its high efficiency, broad frequency range, and advanced LDMOS technology make it a reliable and effective choice for engineers and designers looking to build or upgrade radio communication infrastructure.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess