EN
  • EN
  • DE

BLF7G27L-200PB

Part No BLF7G27L-200PB
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153784-BLF7G27L-200PB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF7G27L-200PB CAD Model

Description

The BLF7G27L-200PB from NXP Semiconductors is a state-of-the-art LDMOS power transistor designed for pulse applications in the L-band frequency range. This high-performance component is particularly suitable for radar systems where reliability, efficiency, and high-power density are critical. The BLF7G27L-200PB is part of NXP's extensive RF power transistor portfolio, which is known for its leading-edge technology and robust design.

Key Features:

  • Frequency Range: The BLF7G27L-200PB operates within the L-band frequency, making it ideal for applications between 2700 MHz to 3100 MHz.
  • High Output Power: With an impressive output power of 200W, this transistor is capable of handling demanding pulse applications, ensuring strong signal transmission.
  • High Efficiency: The device offers excellent thermal performance and efficiency, which is crucial for minimizing heat generation and ensuring the longevity of the product under high-power conditions.
  • Integrated ESD Protection: Built-in electrostatic discharge protection safeguards the transistor against unexpected voltage spikes, thereby enhancing its durability.
  • Easy Integration: The BLF7G27L-200PB comes in a ceramic SOT539A package, which is designed for straightforward integration into a wide range of circuit designs.

Applications:

The BLF7G27L-200PB is optimized for pulsed applications, which makes it an excellent choice for:

  • Air traffic control radar systems
  • Marine radar systems
  • Weather radar systems
  • Other L-band pulse applications

Why Choose the BLF7G27L-200PB?

NXP's commitment to quality and performance is evident in the BLF7G27L-200PB. Its robust design, coupled with high power and efficiency, makes it a preferred choice for engineers and designers working on advanced radar systems. With NXP's reputation for reliability and innovation, the BLF7G27L-200PB is a component that delivers consistent performance and can be counted on in critical applications where failure is not an option.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess