The BLF7G24L-100 is a state-of-the-art LDMOS power transistor designed by NXP Semiconductors, tailored for RF power amplifiers in a wide range of applications. This robust transistor is engineered to deliver exceptional performance in high-frequency operations, making it an ideal choice for professionals seeking reliable and efficient solutions in the field of wireless communication.
Key Features
- High Power: With an impressive output power of 100W, the BLF7G24L-100 is capable of handling high-power applications with ease.
- Wide Frequency Range: Operating within the 2400 MHz to 2500 MHz frequency range, this device is versatile and can be used in various communication bands.
- High Efficiency: The transistor is designed for high efficiency, which helps in reducing thermal loads and improving the overall system reliability.
- Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection ensures the longevity and durability of the device under stressful conditions.
- Ruggedness: The BLF7G24L-100 is built to withstand severe load mismatch conditions, enhancing its ruggedness and making it more resilient in demanding environments.
Applications
The versatility of the BLF7G24L-100 allows it to be used in a variety of applications, including but not limited to:
- Industrial, scientific, and medical (ISM) applications
- Wireless infrastructure for cellular base stations
- Broadband wireless access systems
- Wireless data networks
Technical Specifications
| Parameter |
Value |
| Product Type |
RF Power Transistor |
| Technology |
LDMOS |
| Operating Frequency |
2400 - 2500 MHz |
| Output Power |
100W |
| Supply Voltage |
28V |
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality. The BLF7G24L-100 is no exception, meeting stringent industry standards for quality and reliability. This product is designed to provide consistent performance and is backed by NXP's reputation as a leading semiconductor manufacturer.