EN
  • EN
  • DE

BLF6G27L-50BN

Part No BLF6G27L-50BN
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153752-BLF6G27L-50BN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G27L-50BN CAD Model

Description

The BLF6G27L-50BN, manufactured by NXP Semiconductors, is a cutting-edge LDMOS power transistor specifically designed for RF energy applications. This high-performance transistor is tailored to operate at a frequency range of 2.4 GHz, making it an ideal component for ISM applications, including industrial heating, medical, and RF cooking. Its state-of-the-art LDMOS technology ensures efficient power conversion and excellent thermal stability, which is essential for continuous operation in demanding environments.

Key Features

  • High Efficiency: The BLF6G27L-50BN boasts a high efficiency of up to 70%, ensuring minimal energy loss during operation and making it an environmentally friendly option for RF applications.
  • Robust Power Output: With an impressive power output capability of 50 watts, this transistor can handle significant energy demands, providing reliable and consistent performance.
  • Enhanced Ruggedness: Engineered for durability, the BLF6G27L-50BN can withstand a high voltage standing wave ratio (VSWR), which makes it resilient against mismatches in the RF circuit.
  • Thermal Performance: The excellent thermal characteristics of this transistor allow for better heat dissipation, which contributes to a longer lifespan and stable operation over extended periods.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device, safeguarding it from sudden electrical spikes and enhancing its reliability.

Applications

The BLF6G27L-50BN is versatile and can be used in various applications that require robust and efficient RF power amplification. Its typical applications include:

  • Industrial heating and drying systems
  • Medical applications such as MRI and RF ablation
  • RF cooking and defrosting
  • Plasma lighting
  • ISM band power amplifiers

With its combination of high efficiency, power, and ruggedness, the BLF6G27L-50BN from NXP is an excellent choice for designers and engineers looking to enhance the performance of their RF energy systems. Its advanced features and reliable operation make it a key component in pushing the boundaries of what is possible in the world of RF applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess