EN
  • EN
  • DE

PI3CH400ZBEX

Part No PI3CH400ZBEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-QFN (3.5x3.5)
Family Name PI3CH400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930389-PI3CH400ZBEX
Ultra Librarian 3D Model Ultra Librarian PI3CH400ZBEX CAD Model

Description

Product Overview: PI3CH400ZBEX from Diodes Incorporated

The PI3CH400ZBEX is a high-performance, 4-channel, 2-port bus switch from Diodes Incorporated, designed to provide efficient and reliable switching for data paths. This switch is ideal for applications that require the routing of high-speed signals, including computing, networking, and telecommunication systems.

Key Features

  • Low On-Resistance: The PI3CH400ZBEX features ultra-low on-resistance, ensuring minimal signal distortion and power loss during the switching process, thus maintaining signal integrity.
  • Wide Bandwidth: With a wide bandwidth, this bus switch is capable of handling high-speed data transfers, making it suitable for modern applications that demand fast data processing and communication.
  • Low Crosstalk: The device is designed to minimize crosstalk between channels, which is critical for maintaining the quality of high-speed signals.
  • 5V Tolerant: The inputs are 5V tolerant, allowing for interface flexibility with devices operating at different voltage levels.
  • Power-Down Protection: The PI3CH400ZBEX provides power-down protection on all inputs and outputs, ensuring that the device is safeguarded against damage when power is not applied.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the design to prevent damage from static electricity, improving the longevity and reliability of the product.
  • Space-Saving Package: Available in a space-saving 16-pin TSSOP package, this switch is designed for compact and dense circuit board layouts.

Applications

The PI3CH400ZBEX is versatile and can be used in various high-speed data switching applications. It is particularly useful in:

  • Switching between different data sources or destinations
  • Server and networking equipment, including routers and switches
  • Signal gating in multimedia and communication devices
  • Peripheral sharing in computing environments

With its high-speed performance and robust design, the PI3CH400ZBEX from Diodes Incorporated is a reliable choice for designers looking to optimize their high-speed data path switching with minimal signal degradation and power loss.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0562 $52.8100
120+ $0.8667 $104.0040
180+ $0.8396 $151.1280
250+ $0.8125 $203.1250
320+ $0.7854 $251.3280
430+ $0.7041 $302.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess