EN
  • EN
  • DE

BLF6G22LS-75

Part No BLF6G22LS-75
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Power LDMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153745-BLF6G22LS-75
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G22LS-75 CAD Model

Description

The NXP BLF6G22LS-75 is a high-performance LDMOS power transistor designed for a broad range of RF power applications. This advanced semiconductor device is engineered to deliver exceptional performance in terms of power, efficiency, and reliability. It is ideal for use in applications such as broadcast transmitters, cellular base stations, RF energy, and industrial, scientific, and medical (ISM) applications.

Key Features

  • High Power Output: The BLF6G22LS-75 is capable of delivering an impressive 75W of continuous wave (CW) power over a broad frequency range.
  • Wide Frequency Range: This power transistor operates efficiently across a frequency range of 1805 to 2200 MHz, making it versatile for various applications.
  • High Efficiency: With an advanced LDMOS technology, the BLF6G22LS-75 achieves high efficiency, minimizing heat generation and power loss.
  • Robustness: The device is designed to withstand high voltage standing wave ratio (VSWR) conditions, enhancing its durability and reliability in demanding environments.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device to safeguard against sudden voltage spikes, further ensuring the longevity of the transistor.

Applications

  • Broadcast transmitters for radio and television
  • Cellular base station amplifiers for GSM, CDMA, and LTE networks
  • Industrial heating and plasma generation
  • Medical applications such as MRI and RF ablation
  • Professional and military radio communications

Product Specifications

Parameter Value
Product Type LDMOS Power Transistor
Part Number BLF6G22LS-75
Power Output 75W (CW)
Frequency Range 1805 - 2200 MHz
Efficiency High
Technology LDMOS
ESD Protection Integrated

The BLF6G22LS-75 from NXP is a testament to the company's commitment to providing cutting-edge RF power solutions that meet the demands of today's rapidly evolving technology landscape.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess