EN
  • EN
  • DE

BLF6G15L-250PBRN

Part No BLF6G15L-250PBRN
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153721-BLF6G15L-250PBRN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G15L-250PBRN CAD Model

Description

The BLF6G15L-250PBRN is a state-of-the-art LDMOS power transistor designed by NXP Semiconductors, specifically engineered for high-performance RF energy applications. This robust transistor is tailored for a wide array of uses, including but not limited to broadcast transmitters, cellular base stations, industrial, scientific, and medical (ISM) applications, and RF heating. Its adaptability makes it a versatile component in the RF power market.

Key Features

  • Advanced LDMOS Technology: The BLF6G15L-250PBRN incorporates NXP's latest LDMOS technology, offering superior thermal stability and high efficiency, which is crucial for reliable and consistent performance in demanding environments.
  • High Power Output: With an impressive power output of 250 watts, this transistor can handle significant energy demands, making it ideal for high-power applications.
  • Broadband Operation: It is designed for broadband operation (14.0-16.5 GHz), ensuring flexibility and compatibility with a wide range of frequencies.
  • High Gain: The device provides high gain levels, which minimizes the need for additional amplification stages and reduces overall system complexity and cost.
  • Integrated ESD Protection: The transistor comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the component against unexpected electrical surges and enhancing its durability.
  • Excellent Thermal Performance: Its exceptional thermal performance is attributed to the use of a ceramic package, which offers excellent heat dissipation properties.

Applications

The BLF6G15L-250PBRN's versatility allows it to be used in various applications, ranging from RF heating solutions that require consistent and reliable power delivery, to broadcast equipment where high-quality signal transmission is paramount. It is also well-suited for use in cellular base station amplifiers, where efficiency and reliability are key considerations for network operators.

Why Choose BLF6G15L-250PBRN?

Choosing the BLF6G15L-250PBRN for your RF power needs ensures you benefit from NXP's cutting-edge LDMOS technology, offering high efficiency, ruggedness, and reliability. Its broad frequency range, high power, and gain capabilities, combined with the integrated ESD protection and excellent thermal management, make it an ideal choice for designers looking to optimize their RF applications for performance and cost-effectiveness.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess