EN
  • EN
  • DE

BLF6G05LS-200RN

Part No BLF6G05LS-200RN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT502B
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713801-BLF6G05LS-200RN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G05LS-200RN CAD Model

Description

Product Overview: NXP's BLF6G05LS-200RN RF Power Transistor

The BLF6G05LS-200RN is a cutting-edge RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This product is specifically engineered to deliver outstanding performance in a wide range of applications, including but not limited to, broadcast transmitters, cellular base stations, and RF energy applications. With its robust construction and advanced technology, the BLF6G05LS-200RN is a reliable choice for high-efficiency RF power amplification.

Key Features

  • Frequency Range: The transistor operates efficiently within a frequency range of 0 to 500 MHz, making it versatile for various RF applications.
  • Output Power: It boasts a high output power of 200W, ensuring strong signal amplification for demanding applications.
  • High Gain: With a high gain of 18 dB, this LDMOS transistor can significantly amplify weak signals, improving overall system performance.
  • Efficiency: The BLF6G05LS-200RN is designed for high efficiency, minimizing power loss and heat generation, which is crucial for maintaining system reliability and longevity.
  • Thermal Performance: Advanced thermal management features enable this transistor to operate reliably under varying temperature conditions.
  • Integrated ESD Protection: Built-in electrostatic discharge protection safeguards the device from unexpected voltage spikes, enhancing its durability.

Applications

  • Commercial and public broadcast transmitters
  • Professional mobile radio
  • Industrial, scientific, and medical (ISM) applications
  • High-power RF energy systems

Quality and Reliability

NXP's commitment to quality is evident in the BLF6G05LS-200RN's construction. The product is designed to meet the highest standards of reliability, ensuring stable operation even in the most challenging environments. Users can expect consistent performance and a long operational life, which is a testament to NXP's dedication to excellence in semiconductor technology.

Whether you're developing a high-power broadcast solution or an industrial RF system, the BLF6G05LS-200RN from NXP offers the power, efficiency, and reliability needed to succeed in today's demanding electronic landscapes.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $189.5286 $189.5286
2+ $183.2107 $366.4214
3+ $164.2583 $492.7749
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess