EN
  • EN
  • DE

BLF1049

Part No BLF1049
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Base station LDMOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153667-BLF1049
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF1049 CAD Model

Description

The BLF1049, a cutting-edge Radio Frequency (RF) power transistor from NXP Semiconductors, is designed to deliver exceptional performance for a wide range of applications. This high-power, high-efficiency transistor is part of NXP's LDMOS (Laterally Diffused Metal Oxide Semiconductor) family, renowned for its robustness and reliability in demanding environments.

Key Features

  • High Power Output: The BLF1049 is capable of delivering substantial power, making it suitable for applications requiring high output levels.
  • High Efficiency: Engineered for efficiency, this transistor ensures minimal power loss during operation, leading to reduced energy consumption and heat generation.
  • Broadband Performance: Its broadband capabilities make it versatile for use in various frequency bands, ensuring a wide range of applications can be served with a single component.
  • Thermal Stability: With excellent thermal properties, the BLF1049 maintains consistent performance even under thermal stress, ensuring reliability over its lifespan.

Applications

The BLF1049 is ideal for use in:

  • Base station applications for mobile communication
  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters
  • RF energy applications

Technical Specifications

Some of the core technical specifications of the BLF1049 include:

  • RF power of up to several hundred watts
  • Operation within a specific range of frequencies (exact frequency range to be provided based on datasheet details)
  • High gain figures for efficient signal amplification
  • Designed to operate at a certain voltage (to be specified based on datasheet)

Quality and Support

NXP is committed to delivering high-quality products with comprehensive technical support. The BLF1049 is backed by NXP's extensive documentation, application notes, and design resources to assist engineers in integrating this component into their designs seamlessly.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess