EN
  • EN
  • DE

BYC8-600

Part No BYC8-600
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diode ultrafast, low switching loss
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156601-BYC8-600
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYC8-600 CAD Model

Description

NXP BYC8-600 - High Efficiency Rectifier Diode

The NXP BYC8-600 is a state-of-the-art high-efficiency rectifier diode designed to meet the needs of a wide range of applications requiring efficient and reliable power conversion. This diode is a perfect choice for high-frequency DC-to-AC inverters, free-wheeling diodes in converters and motor control circuits, as well as in power supplies and other power switching applications.

Key Features:

  • High Reverse Voltage Capability: The BYC8-600 is capable of withstanding reverse voltages up to 600V, making it suitable for use in high-voltage circuits.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures high efficiency, which is crucial for reducing power loss and improving the overall performance of the electronic circuit.
  • Fast Switching Speed: The fast switching capability of the BYC8-600 minimizes switching losses and is ideal for high-frequency applications.
  • High Surge Current Capability: It can handle high surge currents, which is essential for applications that experience short bursts of overcurrent conditions.
  • Planar Passivated Chips: The use of planar passivated chips ensures reliability and a long operating life.
  • Robust Construction: The package is SOD59 (TO220AC), providing a robust and reliable mechanical and thermal performance.

Applications:

The NXP BYC8-600 is versatile and can be used in a variety of applications. Some of the typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • Power inverters
  • Motor control circuits
  • Lighting circuits
  • Automotive applications

With its combination of high reverse voltage capability, low forward voltage drop, fast switching speed, and high surge current capability, the NXP BYC8-600 is a reliable and efficient choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4369 $50.2435
280+ $0.3585 $100.3800
435+ $0.3473 $151.0755
600+ $0.3361 $201.6600
770+ $0.3249 $250.1730
1,030+ $0.2913 $300.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess