EN
  • EN
  • DE

BGD704/09,112

Part No BGD704/09,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MODULE 750MHZ SOT115J / Power Doubler CATV Amplifier 750MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 425mA
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770001-BGD704/09,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGD704
Introduction Date December 20, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGD704/09,112 CAD Model

Description

The BGD704/09,112 is a cutting-edge CATV amplifier module designed and manufactured by NXP Semiconductors. Known for its high performance and reliability, this product is tailored for use in broadband communication systems, particularly in applications such as cable television (CATV) networks, where signal integrity and quality are paramount.

Key Features

  • Frequency Range: The BGD704/09,112 operates over a wide frequency range, making it suitable for a broad spectrum of CATV channels.
  • High Linearity: It features high linearity, which ensures minimal distortion of the signal even at high output levels, preserving the quality of the transmitted content.
  • Low Noise Figure: The low noise figure of this amplifier module guarantees that signal-to-noise ratio remains high, providing clear and crisp signal transmission.
  • Integrated Functions: The module includes several integrated functions, such as power-down and AGC, which contribute to its ease of use and flexibility in various system designs.
  • Robust Design: Designed with a focus on durability, the BGD704/09,112 is built to withstand the demanding conditions of CATV network environments.

Applications

The BGD704/09,112 is ideal for several applications within the CATV infrastructure. It can be used in distribution systems, line extenders, and as a part of network amplifiers. Its robustness and high-quality signal amplification make it a preferred choice for system designers looking to ensure uninterrupted service and customer satisfaction.

Technical Specifications

Parameter Specification
Product Category CATV Amplifiers
Manufacturer NXP Semiconductors
Part Number BGD704/09,112
Frequency Range Specified in datasheet
Gain Specified in datasheet
Noise Figure Specified in datasheet
Package / Case Specified in datasheet

For detailed technical specifications, please refer to the official NXP datasheet for BGD704/09,112.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess