EN
  • EN
  • DE

BGB201/S2

Part No BGB201/S2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235264-BGB201/S2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGB201/S2 CAD Model

Description

Product Overview: NXP BGB201/S2

The NXP BGB201/S2 is a cutting-edge, high-performance Bluetooth Smart (Bluetooth Low Energy) System-on-Chip (SoC) designed for a wide range of wireless applications. This compact and energy-efficient SoC is ideal for developers looking to create innovative products in the rapidly growing IoT (Internet of Things) market, wearable technology, smart home devices, and personal health and fitness trackers.

Key Features

  • Bluetooth Low Energy (BLE) Technology: The BGB201/S2 incorporates the latest BLE 5.x support, offering improved performance with longer range, higher speeds, and increased broadcasting capacity.
  • Low Power Consumption: Designed for battery-powered devices, the SoC has an exceptional power management system that ensures long battery life, making it suitable for applications where regular charging is not feasible.
  • Integrated Radio Transceiver: The on-chip radio transceiver provides excellent wireless connectivity while maintaining low energy consumption, allowing for reliable communication between devices.
  • Compact Size: The small form factor of the BGB201/S2 makes it perfect for space-constrained applications, offering flexibility in product design without compromising on performance.
  • Security Features: With advanced security protocols, the SoC ensures secure connections and data transfers, protecting against unauthorized access and potential cyber threats.

Applications

The versatility of the NXP BGB201/S2 allows it to be used in a multitude of applications. It is especially well-suited for:

  • Wearable devices such as fitness trackers and smartwatches
  • Smart home automation including lighting, heating, and security systems
  • Personal healthcare devices for monitoring and diagnostics
  • Portable sensors and connected peripherals
  • Interactive entertainment devices and gaming controllers

Developer Support

NXP provides extensive developer support for the BGB201/S2, including comprehensive documentation, development kits, and reference designs to help accelerate the product development process. The developer resources enable seamless integration and a quick path to market for new products and innovations.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess