EN
  • EN
  • DE

BGA7204,115

Part No BGA7204,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GP 400MHZ-2.75GHZ 32HVQFN  /  RF Amplifier IC General Purpose 400MHz ~ 2.75GHz 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Frequency 400MHz ~ 2.75GHz
P1dB 20.5dBm
Gain 16.5dB ~ 18.5dB
Noise Figure 7dB
RF Type General Purpose
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 115mA
Test Frequency 2.1GHz
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number BGA7204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names BGA7204,115INACTIVE,935292558515,568-9507-6,BGA7204515,BGA7204,115-ND,NXPNXPBGA7204,115,2156-BGA7204,115,568-9507-2,935292558115,568-9507-1,BGA7204,515
Standard Package 1,500
Win Source Part Number 1011183-BGA7204,115
Ultra Librarian 3D Model Ultra Librarian BGA7204,115 CAD Model

Description

The BGA7204,115 is a cutting-edge RF amplifier designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive range of RF solutions, catering to a wide array of applications in the communication and broadcasting sectors. With its robust design and versatile performance features, the BGA7204,115 stands out as a top choice for designers looking to enhance their systems' RF capabilities.

Key Features

  • Frequency Range: The BGA7204,115 operates efficiently across a broad frequency range, making it suitable for various RF applications.
  • Gain: It offers a high gain, ensuring signal amplification without significant loss, crucial for maintaining signal integrity in communication systems.
  • Power Efficiency: Designed with power efficiency in mind, this amplifier minimizes power consumption, which is essential for battery-powered devices and contributes to overall system cost savings.
  • Linearity: The linearity of the BGA7204,115 ensures that it can handle a wide range of input signal levels while maintaining output signal fidelity, which is particularly important in high-performance communication systems.
  • Package: Encased in a compact, surface-mount package, the BGA7204,115 is designed for easy integration into a variety of circuit boards, saving space and reducing the overall footprint of the end product.

Applications

The BGA7204,115 is ideally suited for a diverse set of applications, including but not limited to:

  • Wireless communication systems
  • Broadcast transmitters
  • RFID readers
  • Industrial, scientific, and medical (ISM) band applications
  • General-purpose RF amplification

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BGA7204,115 is built to meet stringent industry standards, ensuring performance and durability for professional and commercial environments. Whether you're developing a new wireless system or upgrading an existing one, the BGA7204,115 from NXP provides the performance and reliability you need to succeed.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess