EN
  • EN
  • DE

BGA7127

Part No BGA7127
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description 400 MHz to 2700 MHz 0.5 W high linearity silicon amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153416-BGA7127
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA7127 CAD Model

Description

The NXP BGA7127 is a cutting-edge RF (Radio Frequency) amplifier designed for a wide range of applications that require high linearity and gain. This versatile amplifier is part of NXP Semiconductors' extensive portfolio of RF solutions, known for their exceptional performance and reliability. The BGA7127 is particularly well-suited for use in wireless communication systems, including cellular base stations, repeaters, and RF test equipment.

Engineered with advanced Silicon Germanium (SiGe) technology, the BGA7127 delivers excellent RF performance with a high level of integration. This technology ensures low noise figures and high efficiency, making it an ideal choice for demanding RF signal amplification tasks. The device operates within a broad frequency range, offering designers the flexibility to use it in various frequency bands and applications.

The BGA7127 comes in a compact, surface-mount package that is easy to integrate into existing designs, saving valuable board space and reducing overall system costs. Its robust design ensures reliable operation even in harsh environments, which is crucial for maintaining consistent performance in outdoor and industrial applications.

Key features of the NXP BGA7127 include its high gain, which ensures strong signal amplification, and its excellent linearity, which minimizes distortion and maintains signal integrity. The device also boasts a high maximum input power tolerance, providing resilience against strong input signals without compromising performance. Additionally, the BGA7127 offers a low power consumption, making it suitable for energy-efficient designs and applications where power availability is limited.

In summary, the NXP BGA7127 is a highly capable RF amplifier that combines high performance, efficiency, and integration. Its robustness and versatility make it an excellent choice for designers looking to enhance the RF capabilities of their systems. With NXP's reputation for quality and innovation, the BGA7127 is set to be a key component in the advancement of modern RF solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
NXP / Nexperia
BGU8823
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,964 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess