Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1441257-SSDSA2BA160G3
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSA2BA160G3 CAD Model

Description

The SSDSA2BA160G3, offered by Solidigm/Intel Bulk, is a Solid State Drive designed to cater to the needs of users looking for a mix of moderate storage capacity and high-speed performance. With 160GB of storage housed in a standard 2.5-inch form factor, this SSD leverages a SATA interface to deliver data transfer speeds of up to 3Gb/s. It utilizes Multi-Level Cell (MLC) technology, known for providing a good compromise between performance, cost, and endurance. This makes it an ideal solution for a wide range of applications, including operating system installations, office applications, and multimedia storage. The drive's reliability and performance are indicative of Solidigm/Intel Bulk's commitment to quality, making it a suitable choice for both general consumers and professionals looking to upgrade their system's storage capabilities. Energy efficiency and reduced heat generation are additional benefits that contribute to the SSDSA2BA160G3's appeal, ensuring that systems run cooler and more efficiently.

You May Also Be Interested in

Micron Technology Inc.
NAND B58R TLC 1TB 7500 1TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC960TGP-1BK1JABYY
Apacer
SSD 1TB M.2 MODULE TLC NVME 3.3V
Need more? Email Us
ECAD model for AP1TPP3480-R
Apacer
SSD 512GB M.2 MOD TLC NVME 3.3V
Need more? Email Us
ECAD model for AP512GPP3480-R
Viking Tech
SSD 480GB 2.5\
Need more? Email Us
ECAD model for VPFS22480GZCZMTL
Micron Technology Inc.
NAND B58R TLC 1TB 7500 8TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC6T4TGQ-1BK1JABYY
Apacer
SSD 8GB EUSB MODULE SLC 5V
Need more? Email Us
ECAD model for AP-UM008GR31CG-2MST
Swissbit NA Inc.
SSD 960GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA960GM3AA8TO-I-OC-626-STD
Kingston
SSD 1TB DOM SSD USB 3.0
Need more? Email Us
ECAD model for SXS1000R/1000G
Micron Technology Inc.
NAND B58R TLC 1TB 7500 1TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC800TGQ-1BK1JABYY

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention