EN
  • EN
  • DE

BFU550

Part No BFU550
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description NPN wideband silicon RF transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819298-BFU550
Ultra Librarian 3D Model Ultra Librarian BFU550 CAD Model

Description

The BFU550, crafted by the renowned semiconductor manufacturer NXP, is a state-of-the-art NPN wideband silicon RF transistor that is designed to meet the needs of demanding RF applications. This high-performance component is tailored to provide excellent gain and efficiency across a broad frequency range, making it an ideal choice for a variety of RF signal amplification tasks.

With its superior gain-bandwidth product, the BFU550 is capable of operating at high frequencies while maintaining a high level of performance. This characteristic makes it suitable for applications in the VHF, UHF, and up to GHz frequency ranges. The transistor is commonly utilized in wireless communication systems, such as GSM, CDMA, and LTE networks, as well as in broadcast transmitters, satellite communications, and professional RF amplification systems.

The BFU550 is built using NXP's advanced silicon technology, which ensures robustness and reliability. The transistor offers a low noise figure, which is critical for maintaining signal integrity in RF circuits. Additionally, it provides excellent linearity, which minimizes distortion and allows for accurate signal amplification, a crucial aspect for high-fidelity communication systems.

This component features a transition frequency (fT) of 14 GHz, which contributes to its wideband capabilities. Its maximum collector current (Ic) is 40 mA, and the maximum collector-emitter voltage (Vceo) is rated at 12 V, which allows for sufficient headroom in various circuit designs. The BFU550 also boasts a maximum power dissipation (Ptot) of 350 mW, ensuring that it can handle the power requirements of most RF applications without compromising performance.

For ease of integration into electronic circuits, the BFU550 is housed in a compact SOT-343R package. This small footprint allows for efficient use of space on printed circuit boards, making it an excellent choice for space-constrained applications. Designers and engineers will find the BFU550 to be a versatile and reliable component that enhances the performance and efficiency of their RF designs.

In summary, the NXP BFU550 RF transistor is a high-quality, versatile component that delivers exceptional performance in a wide range of RF applications. Its advanced features and robust design make it a valuable addition to any RF signal chain.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess