The NXP BFR93AW is a high-performance, silicon NPN planar RF transistor tailored for RF applications. This product is designed to meet the rigorous demands of today's fast-paced and high-frequency communication systems. With its exceptional speed and reliability, the BFR93AW transistor is an ideal choice for a wide range of applications, including but not limited to, amplifiers, oscillators, and switch circuits.
Key Features
- High Transition Frequency (fT): The BFR93AW boasts an impressive transition frequency of 5 GHz, making it suitable for high-speed signal processing.
- Low Noise Figure: With a low noise figure, this transistor ensures clear signal amplification, which is critical for RF applications.
- High Power Gain: The device provides a high power gain, which is essential for achieving efficient signal amplification in communication systems.
- Robustness: Engineered for durability, the BFR93AW can withstand the challenging conditions typical of RF applications.
Applications
- Telecommunication systems
- Satellite communication equipment
- RF amplifiers and oscillators
- Professional RF equipment
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
12 V |
| Collector Current (Ic) |
25 mA |
| Total Device Dissipation (Ptot) |
250 mW |
| Junction Temperature (Tj) |
150 °C |
| Package |
SOT323 (SC-70) |
The BFR93AW from NXP is packaged in a small SOT323 (SC-70) package, which is not only space-efficient but also allows for excellent thermal performance and reliability. Whether you're designing RF circuits for commercial or industrial use, the NXP BFR93AW provides the performance and quality that professionals expect from a leading semiconductor manufacturer.