The NXP BFR30 is a high-performance, NPN silicon transistor designed to meet the stringent requirements of modern electronic applications. This versatile transistor is well-suited for a variety of purposes, including but not limited to, high-speed switching operations and amplifier applications. With its exceptional quality and reliability, the BFR30 has become a go-to component for electronic enthusiasts and professionals alike.
Key Features
- Transistor Type: The BFR30 is an NPN transistor, which is a type of bipolar junction transistor (BJT) that uses both electron and hole charge carriers.
- High-Speed Switching: This transistor is optimized for high-speed switching, making it ideal for digital circuits and high-frequency signal processing.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in switching applications.
- Versatility: The BFR30 can be used in various configurations, including as a signal amplifier, which allows for a wide range of uses in different circuit designs.
- Package: It comes in a compact TO-92 package, which is widely used and easy to handle for both through-hole and surface-mounted technology (SMT) designs.
Applications
The BFR30 is suitable for a variety of applications, such as:
- High-frequency and VHF oscillators
- Telecommunication circuits
- Audio amplifiers and preamplifiers
- Driver stages in hi-fi amplifiers and television circuits
- Switching power supplies
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
60 V
Collector-Emitter Voltage (VCEO)
30 V
Emitter-Base Voltage (VEBO)
5 V
Continuous Collector Current (IC)
100 mA
Power Dissipation (Ptot)
250 mW
In conclusion, the NXP BFR30 transistor is a reliable and efficient choice for high-speed switching and amplification needs. Its robust design and versatile application range make it a valuable component in any electronic designer's toolkit.