The NXP BFQ34 is a high-performance silicon NPN planar RF transistor designed for a broad range of applications. It is particularly well-suited for use in high-frequency circuits, such as RF amplifiers, oscillators, and mixers. With its excellent gain characteristics and high maximum frequencies, the BFQ34 is a versatile component that can be deployed in various communication and broadcasting equipment.
Key Features
- Frequency Range: The BFQ34 operates effectively in high-frequency applications, supporting a wide frequency range that makes it suitable for VHF and UHF bands.
- High Gain: It offers a high power gain, which ensures that signal amplification is efficient and reliable, making it an ideal choice for demanding RF applications.
- Low Noise Figure: The low noise figure of the BFQ34 minimizes signal distortion, providing clearer and more accurate signal amplification.
- High Transition Frequency (fT): With a high transition frequency, the BFQ34 can handle fast signal transitions, which is crucial for high-speed data transmission and accurate signal processing.
Applications
The NXP BFQ34 is designed to meet the needs of various applications within the RF domain. Its robust design and electrical characteristics make it an excellent choice for:
- Professional and commercial radio equipment
- Telecommunication systems
- RF power amplifiers
- TV tuners and broadband communication systems
- High-frequency oscillators and mixers
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Collector-Emitter Voltage (Vceo) |
12 V |
| Emitter-Base Voltage (Vebo) |
3 V |
| Collector Current (Ic) |
100 mA |
| Power Dissipation (Pd) |
2.5 W |
| DC Current Gain (hFE) |
40 to 320 |
| Transition Frequency (fT) |
1.8 GHz |
| Noise Figure (NF) |
Typically 3 dB |
Quality and Reliability
NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and reliability. The BFQ34, like all NXP products, is manufactured to meet the highest standards, ensuring consistent performance and durability for professional and commercial applications.