EN
  • EN
  • DE

BFQ222

Part No BFQ222
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN video transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153273-BFQ222
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFQ222 CAD Model

Description

NXP BFQ222 High-Frequency Transistor

The NXP BFQ222 is a high-performance NPN bipolar transistor specifically designed for high-frequency applications. This versatile component is ideal for use in a wide range of electronic devices, from RF amplifiers to oscillators, and is particularly well-suited for VHF and UHF television tuners and professional communications equipment.

Key Features

  • Frequency Performance: The BFQ222 offers excellent high-frequency performance, making it suitable for applications operating in the VHF and UHF bands.
  • High Gain: With a high transition frequency (fT) of typically 1.3 GHz, this transistor provides significant gain at the frequencies of interest.
  • Low Noise Figure: It has a low noise figure, which is crucial for maintaining signal integrity in communication and broadcast systems.
  • Power Handling: The device is capable of handling moderate levels of power, making it suitable for amplification tasks in a variety of circuits.

Applications

The NXP BFQ222's range of applications includes, but is not limited to:

  • RF amplifiers in VHF/UHF television tuners
  • Oscillator circuits in professional communication devices
  • Mixers and IF amplifiers in broadcast receivers
  • High-speed switching applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFQ222 is no exception. Constructed with NXP's proven silicon technology, this transistor offers stable performance over a wide range of temperatures and operating conditions, ensuring long-term reliability for critical applications.

Technical Specifications

Parameter Value
Configuration Single NPN Transistor
Transition Frequency (fT) 1.3 GHz
Noise Figure (NF) Low
Power Handling Moderate

For detailed technical specifications, please refer to the NXP BFQ222 datasheet.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess