The NXP BFG97 is a high-performance silicon NPN bipolar transistor that stands out in the market for its exceptional features and reliability. This product is designed specifically for high-frequency applications and is ideal for use in telecommunications, satellite communications, and professional RF amplifier systems.
Key Features
- High Gain Bandwidth Product: The BFG97 offers a high gain bandwidth product (fT), making it suitable for applications that require high-frequency performance.
- Low Noise Figure: With its low noise figure, the BFG97 is optimized for low-noise amplification, ensuring clear signal quality in sensitive RF circuits.
- High Power Gain: This transistor is capable of delivering high power gain, which is essential for driving large signals without significant loss of power.
- Wide Frequency Range: The BFG97 operates effectively across a broad range of frequencies, providing versatility in its applications.
- Robustness: Designed with durability in mind, the BFG97 can withstand tough conditions, making it a reliable choice for demanding environments.
Applications
The versatility of the NXP BFG97 allows it to be used in a variety of applications, including:
- RF power amplifiers in base stations for mobile networks
- Low-noise amplifiers in satellite communication systems
- Driver stages in high-frequency amplifiers
- Professional RF power amplifier systems
Technical Specifications
Below are some of the key technical specifications of the NXP BFG97:
| Parameter |
Value |
| Configuration |
Single |
| Collector-Emitter Voltage (Vceo) |
12 V |
| Collector Current (Ic) |
100 mA |
| Gain Bandwidth Product (fT) |
7 GHz |
| Power Dissipation (Pd) |
1.3 W |
| Operating Temperature |
-65°C to +150°C |
For engineers and designers looking for a reliable and high-performing RF transistor, the NXP BFG97 offers an excellent balance of performance, durability, and versatility. Whether for commercial or industrial applications, the BFG97 is engineered to meet the stringent requirements of modern RF systems.