Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153149-BF981
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF981 CAD Model

Description

The NXP BF981 is a high-performance silicon MOS dual-gate N-channel enhancement-mode field-effect transistor (FET) designed for use in VHF and UHF applications. This versatile transistor is known for its low noise figure, high gain, and excellent cross-modulation performance, making it an ideal choice for demanding RF front-end applications.

Key Features

  • Low Noise Figure: The BF981 boasts a very low noise figure, which is essential for applications where signal clarity and integrity are of utmost importance.
  • High Gain: It provides a high forward transfer admittance, which is a measure of the device's ability to amplify a signal, thus ensuring strong performance in amplification circuits.
  • Dual-Gate Design: The dual-gate structure allows for excellent frequency control and makes it suitable for mixer and oscillator circuits.
  • Enhanced Cross-Modulation Performance: The BF981 is engineered to minimize cross-modulation, which is critical in maintaining signal quality in environments with multiple signal sources.
  • Wide Frequency Range: This FET is designed to operate effectively across a broad range of frequencies, making it a flexible component for various VHF and UHF applications.

Applications

The NXP BF981 is commonly used in a variety of RF applications, including but not limited to:

  • RF amplifiers in VHF and UHF bands
  • Mixers and oscillators in television receivers
  • Low-noise block downconverters (LNBs) for satellite receivers
  • Professional communication equipment
  • RFID and wireless infrastructure

Technical Specifications

Some of the key technical specifications for the NXP BF981 include:

  • Drain-source voltage (Vds): 20V
  • Gate-source voltage (Vgs): ±20V
  • Drain current (Id): 30mA
  • Forward transfer admittance (Yfs): 30mS
  • Power dissipation (Ptot): 300mW

Overall, the NXP BF981 is a reliable and efficient solution for RF signal processing, offering a combination of low noise, high gain, and robust performance across a wide range of frequencies. Its technical merits make it a staple component in the design of high-fidelity VHF and UHF electronic systems.

You May Also Be Interested in

Alliance Memory, Inc.
3.3 V 256 K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C34098A-15TI
Atmel
Typically 10 μA Supply Current During Sleep Mode
Lowest to $10.9128
ECAD model for ATA6622C
Analog Devices Inc.
12-Bit Serial Input Multiplying D/A Converter
Lowest to $22.0954
ECAD model for DAC8043AFSZ
Siemens
Si-MMIC-Amplifier in SIEGET 25-Technologie (Cascadable 50 W-gain block Unconditionally stable)
Need more? Email Us
ECAD model for BGA427
Elite Semiconductor Memory Technology Inc.
3V Only 16 Mbit Serial Flash Memory with Dual
Need more? Email Us
ECAD model for F25L16PA
Texas Instruments
Programmable Multi-Chemistry Fast-Charge Management IC
Lowest to $6.9331
ECAD model for BQ2000SN
Siemens
Silicon N-Channel MOSFET Tetrode (For low noise, high gain controlled input stages up to 1GHz Operating voltage 9V Integrated bias network)
Need more? Email Us
ECAD model for BF1009S
Texas Instruments
Synchronous Buck NexFET™ Power Stage
Lowest to $3.6435
ECAD model for CSD95375Q4M
Advanced Power Technology
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE
Lowest to $2.0349
ECAD model for APT40DQ120B

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention