The NXP BF904WR is a state-of-the-art silicon RF bipolar junction transistor designed to meet the rigorous demands of modern RF amplification. Crafted with precision, this product offers exceptional performance and reliability for a wide range of applications, including but not limited to VHF and UHF frequencies in telecommunication systems, RF power amplifiers, and various wireless communication devices.
Key Features
- Frequency Range: The BF904WR operates efficiently across a broad frequency spectrum, making it highly versatile for various applications within the RF domain.
- High Gain: With its excellent forward gain, the transistor ensures amplified signal strength without significant loss, thereby maintaining signal integrity.
- Low Noise Figure: The low noise figure of the BF904WR ensures minimal signal distortion, providing clearer and more reliable communication.
- Enhanced Durability: Constructed with robust materials, the BF904WR is built to withstand harsh conditions and provide long-lasting performance.
Applications
The versatility of the NXP BF904WR makes it suitable for a multitude of applications. It is commonly utilized in:
- RF power amplifiers for FM, TV, and mobile radio
- Driver stages in high-power amplifiers
- Low-noise input stages in receiver circuits
- Oscillator and mixer applications
Technical Specifications
| Parameter |
Value |
| Transition Frequency (fT) |
7 GHz |
| Collector-Emitter Voltage (VCEO) |
12 V |
| Collector Current (IC) |
30 mA |
| Power Dissipation (PD) |
250 mW |
| Noise Figure (NF) |
1.2 dB |
The BF904WR from NXP is a remarkable solution for designers seeking a high-performance, reliable, and versatile RF transistor. Its superior specifications and adaptability to various RF applications make it an essential component for any high-frequency electronic device.