The NXP BF901R is a high-performance silicon NPN transistor designed for a broad range of applications. This versatile transistor is a reliable component for RF (radio frequency) amplification and switching applications. The BF901R is particularly well-suited for mobile communications, but its utility extends to other RF systems such as broadcast receivers, transmitters, and RF power amplifiers.
Key Features
- High Transition Frequency (fT): The BF901R boasts a high transition frequency, making it suitable for applications in the VHF (very high frequency) and UHF (ultra-high frequency) ranges.
- Low Noise Figure: This transistor is designed to produce a low noise figure, which is crucial for maintaining signal integrity in communication systems.
- High Power Gain: The BF901R offers a high power gain, which allows for efficient signal amplification in various electronic circuits.
- Robustness: Engineered for durability, the BF901R can withstand the rigors of demanding applications, ensuring a long operational lifespan.
Applications
The NXP BF901R is ideal for a range of applications, including but not limited to:
- RF amplification in mobile communication devices
- Signal processing in broadcast receivers and transmitters
- RF power amplifiers for wireless communication
- High-frequency oscillators
Technical Specifications
Parameter
Value
Polarity
NPN
Collector-Emitter Voltage (Vceo)
15V
Collector Current (Ic)
25mA
Transition Frequency (fT)
7GHz
Power Dissipation (Pd)
200mW
The NXP BF901R is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. Its combination of performance, efficiency, and durability makes it a top choice for designers and engineers looking to optimize their RF applications.