The NXP BF487 is a high-performance, silicon NPN bipolar junction transistor that is designed to cater to a wide array of electronic applications. This versatile component is well-suited for high-frequency operations and is commonly used in RF (Radio Frequency) amplification, switching, and in applications requiring fast switching times.
Key Features
- High Transition Frequency (fT): The BF487 boasts a high transition frequency which makes it ideal for RF amplification and applications where high-speed signal processing is required.
- Low Noise Figure: With its low noise figure, the BF487 ensures a clear signal amplification with minimal distortion, making it suitable for high-fidelity audio applications and sensitive RF receivers.
- High Voltage Capabilities: The device can handle high voltages, thereby supporting applications that operate under elevated voltage conditions.
- Robust Thermal Performance: Designed to dissipate heat effectively, the BF487 maintains stability and performance even under high-temperature conditions.
Applications
The NXP BF487's unique characteristics make it an excellent choice for a range of applications, including:
- RF amplifiers in communication systems
- Audio amplifiers with high fidelity requirements
- Oscillators and mixers in signal generation and processing
- Fast switching circuits in digital electronics
- Industrial and medical electronics where reliability is paramount
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
... |
| Collector-Base Voltage (Vcbo) |
... |
| Emitter-Base Voltage (Vebo) |
... |
| Collector Current (Ic) |
... |
| Transition Frequency (fT) |
... |
| Power Dissipation (Pd) |
... |
| Operating Junction Temperature (Tj) |
... |
For detailed specifications, application notes, and additional resources, potential users are encouraged to consult the official NXP datasheets and product documentation.