EN
  • EN
  • DE

BF1118R,215

Part No BF1118R,215
Manufacturer NXP / Nexperia
Catalog RF Switches
Description IC RF SWITCH SOT143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 1GHz
Isolation @ Frequency 30dB @ 1GHz (min)
Insertion Loss @ Frequency 2.5dB (max) @ 1GHz
Impedance 50 Ohm
RF Type General Purpose
Case / Package SOT-143R
Win Source Part Number 1023168-BF1118R,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF1118R,215 CAD Model

Description

The BF1118R,215, manufactured by NXP Semiconductors, is a cutting-edge silicon-based N-channel dual-gate MOSFET housed in a compact SOT143B surface-mounted package. This device is meticulously engineered to meet the high demands of VHF and UHF applications, providing a superb blend of low noise figure, high gain, and excellent input and output return loss.

Key Features

  • High Performance: The BF1118R,215 is optimized for high-frequency operations, making it an ideal choice for applications in the VHF and UHF frequency ranges.
  • Low Noise Figure: With a low noise figure, this MOSFET ensures minimal signal distortion, which is crucial for applications requiring clear signal amplification.
  • Dual-Gate Design: The dual-gate configuration provides enhanced control and stability, allowing for precise amplification and mixing of signals.
  • Surface-Mount Package: The SOT143B package is designed for surface mounting, enabling efficient use of PCB space and facilitating automated assembly processes.
  • High Gain: The device offers high forward transconductance, ensuring significant amplification of weak signals without compromising quality.

Applications

The BF1118R,215 MOSFET is highly versatile and can be used in a variety of applications, including:

  • RF amplifiers in television tuners
  • Mixers and oscillators in satellite receivers
  • Professional communication equipment
  • High-frequency signal processing circuits

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BF1118R,215 MOSFET is produced with strict quality control measures, ensuring consistent performance and durability. It is designed to withstand the rigors of demanding electronic environments, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances) directives, reflecting NXP's dedication to environmental responsibility. By choosing the BF1118R,215, customers are opting for a product that not only delivers exceptional performance but also supports a greener future.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4030 $58.4350
350+ $0.3307 $115.7450
545+ $0.3204 $174.6180
750+ $0.3100 $232.5000
965+ $0.2998 $289.3070
1,290+ $0.2687 $346.6230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess