The BCY58X is a high-performance bipolar junction transistor (BJT) from NXP Semiconductors, a leader in the electronic components industry. This NPN transistor is designed for general-purpose switching and amplification applications, offering a perfect balance of efficiency and reliability for a wide range of electronic circuits.
Key Features
- High Current Gain: The BCY58X boasts a high current gain (hFE), which ensures efficient current amplification, making it suitable for signal processing applications where power amplification is required.
- Low Voltage Operation: With its ability to operate at low voltages, the BCY58X is ideal for low-power applications, contributing to energy savings in battery-operated devices.
- Fast Switching Speed: The device features fast switching times, which allows it to handle high-frequency operations, making it a great choice for applications in audio amplifiers, signal processing, and digital switching circuits.
- High Reliability: NXP's commitment to quality ensures that the BCY58X is highly reliable, with a long operational life, making it a trusted component in critical applications.
- Compact Package: The transistor comes in a compact package that is easy to integrate into various circuit designs, saving space on printed circuit boards (PCBs).
Applications
The versatile nature of the BCY58X allows it to be used in a multitude of applications including:
- Audio amplifiers and pre-amplifiers
- Signal processing circuits
- Switching power supplies
- Driver stages in high-fidelity amplifiers and sound equipment
- Control systems
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
30V |
| Collector Current (Ic) |
100mA |
| Power Dissipation (Pd) |
500mW |
| DC Current Gain (hFE) |
110 - 800 |
| Transition Frequency (fT) |
150MHz |
With its robust performance and NXP's reputation for quality, the BCY58X is an excellent choice for designers seeking a reliable transistor for their next project.