Introducing the BC856W PNP Transistor from NXP Semiconductors
The BC856W is a high-quality PNP bipolar junction transistor (BJT) brought to you by NXP Semiconductors, a name synonymous with reliability and performance in the electronic components industry. This small-signal transistor is a part of the BC856 series, designed for general-purpose switching and amplification applications.
Key Features
- Type: PNP
- Package: SOT-323 (SC-70) surface-mount package
- Collector-Emitter Voltage (VCEO): -65V
- Collector-Base Voltage (VCBO): -80V
- Emitter-Base Voltage (VEBO): -5V
- Collector Current (IC): -100 mA
- Power Dissipation (PD): 250 mW
- DC Current Gain (hFE): High hFE group range from 220 to 470
- Transition Frequency (fT): 100 MHz
The BC856W is built for versatility and can handle continuous collector currents up to -100 mA, making it suitable for a broad array of applications. Its compact SOT-323 package is designed for space-saving on printed circuit boards, ideal for today's dense electronic assemblies.
With its high current gain and low collector-emitter saturation voltage, the BC856W provides excellent linearity, which is essential for analog signal processing. The device also features low noise figures, making it an excellent choice for audio amplification and sensitive signal processing circuits.
Additionally, the BC856W boasts a transition frequency of 100 MHz, which enables efficient operation at higher frequencies, suitable for RF and mixed-signal applications. Its robust construction ensures reliability and long-term stability, which is critical for industrial and consumer product applications.
Whether you're designing energy management systems, home appliances, or personal electronics, the BC856W from NXP Semiconductors offers the performance and reliability you need. It's a testament to NXP's commitment to providing high-quality components that meet the demands of modern electronic design.
For detailed specifications, application notes, and additional resources, please consult the official NXP datasheets and product documentation.