EN
  • EN
  • DE

BC850W

Part No BC850W
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN general purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152116-BC850W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC850W CAD Model

Description

The NXP BC850W represents a pinnacle of innovation in the realm of discrete semiconductor technology. This compact, surface-mounted bipolar transistor is a testament to NXP's commitment to providing high-performance components for a wide range of electronic applications.

Key Features

  • High Current Capacity: Designed to handle continuous collector currents up to 500 mA, the BC850W is capable of driving moderate loads with ease, making it suitable for amplification and switching applications.
  • Low Voltage Operation: With a maximum collector-emitter voltage of 45 V, it operates efficiently at lower voltages, which is ideal for portable and battery-powered devices.
  • Energy-Efficient: The BC850W boasts low saturation voltage, which minimizes power loss and heat generation, thereby enhancing the overall efficiency of the device it's incorporated into.
  • High-Speed Switching: It features a fast switching response, which is crucial for applications that require rapid transitions between on and off states, such as digital circuits.
  • Small Package: Encased in a SOT-323 package, the BC850W is optimized for space-constrained applications, allowing for high-density PCB layouts.

Applications

The versatility of the NXP BC850W makes it an ideal choice for a multitude of electronic circuits. It is widely used in:

  • General-purpose switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management modules
  • Control systems
  • Telecommunication circuits

Quality and Reliability

NXP is renowned for its rigorous quality control and the BC850W is no exception. Each transistor is manufactured to meet the highest standards of reliability and performance, ensuring that your projects and products maintain their integrity over time.

Support and Resources

For engineers and designers, NXP provides extensive technical support and resources for the BC850W, including datasheets, application notes, and design guides. This ensures that integrating this transistor into your designs is as seamless and efficient as possible.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3915 $58.7250
360+ $0.3211 $115.5960
560+ $0.3107 $173.9920
770+ $0.3015 $232.1550
995+ $0.2911 $289.6445
1,330+ $0.2610 $347.1300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess