The NXP BC849W is a high-performance, small signal NPN bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile transistor is housed in a compact SOT-323 surface-mount package, making it ideal for space-constrained applications where efficiency and reliability are critical.
Key Features
- Transistor Type: NPN - The NXP BC849W is an NPN transistor, which means it's designed to pass electrons from the emitter to collector. This type of transistor is commonly used for amplification and switching.
- High Current Gain Bandwidth Product: With a high transition frequency of 100 MHz, this transistor is well-suited for high-speed switching applications.
- Low Voltage Operation: It operates at a low voltage, with a maximum collector-emitter voltage of 30V, making it suitable for low-voltage circuits.
- Collector Current: It can handle a continuous collector current of up to 100 mA, which is substantial for its small size.
- Power Dissipation: The BC849W can dissipate up to 250 mW of power, providing a good balance between power handling and size.
- Package: The SOT-323 package is known for its small footprint and is widely used in portable and miniaturized electronic circuits.
Applications
The NXP BC849W is suitable for a variety of applications, including but not limited to:
- General-purpose switching
- Amplification circuits
- Signal processing
- Low-power consumption devices
- Portable electronics
- Telecommunication circuits
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the BC849W is no exception. It is manufactured to meet the highest industry standards and is suitable for commercial-grade applications that require a reliable and consistent performance.
Conclusion
In conclusion, the NXP BC849W is a reliable and efficient solution for designers looking for a general-purpose NPN transistor. Its compact SOT-323 package, combined with its high-frequency operation and low-voltage capabilities, make it an excellent choice for a broad range of electronic applications.