EN
  • EN
  • DE

BC847CW/DG/B2115

Part No BC847CW/DG/B2115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A SOT323 / Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 200 mW Surface Mount SOT-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP USA Inc.
Series Automotive, AEC-Q101
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 420 @ 2mA, 5V
Power - Max 200 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Other Names NEXNXPBC847CW/DG/B2115,2156-BC847CW/DG/B2115
Standard Package 3,000
Win Source Part Number 969730-BC847CW/DG/B2115
Ultra Librarian 3D Model Ultra Librarian BC847CW/DG/B2115 CAD Model

Description

The NXP BC847CW/DG/B2115 is a high-performance, small-signal NPN Bipolar Junction Transistor (BJT) that is designed for general-purpose switching and amplification applications. This versatile transistor is a surface-mounted device that comes in a compact SOT-323 package, which is well-suited for automated assembly processes and applications where space is at a premium.

Key Features

  • Low Current Consumption: The BC847CW/DG/B2115 is optimized for low current consumption, making it ideal for portable and battery-powered devices.
  • High Collector-Emitter Voltage: With a collector-emitter voltage (VCEO) of 45V, it can handle moderate voltage applications with ease.
  • Collector Current Capability: It supports a continuous collector current (IC) of 100 mA, providing sufficient current for a wide range of applications.
  • High Gain Bandwidth Product: It offers a high gain bandwidth product (fT) which is typically 100 MHz, making it suitable for high-frequency operations.
  • Low Noise: Designed to have low noise figures, it is an excellent choice for audio amplification and sensitive signal processing circuits.

Applications

The BC847CW/DG/B2115 transistor is widely used in a variety of electronic circuits. Its applications include, but are not limited to, the following:

  • General-purpose switching
  • Amplification circuits
  • Signal processing
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Portable and power-sensitive devices

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BC847CW/DG/B2115 transistor is manufactured with the same high standards, ensuring stable performance and longevity in a wide range of environmental conditions. It is a reliable choice for designers looking to create durable and efficient electronic products.

Environmental and Certification

In line with modern environmental standards, the NXP BC847CW/DG/B2115 is produced with sustainability in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a safe and environmentally-friendly choice for electronics manufacturers.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess