EN
  • EN
  • DE

BC847B/G,215

Part No BC847B/G,215
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description BC847 series - 45 V, 100 mA NPN general-purpose transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048408-BC847B/G,215
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC847B/G,215 CAD Model

Description

The BC847B/G,215 is a high-quality NPN Bipolar Junction Transistor (BJT) manufactured by NXP Semiconductors, a leader in the electronics industry. This small-signal transistor is a fundamental component in a wide range of electronic circuits, offering excellent amplification and switching capabilities. Its compact SOT-23 package makes it a popular choice for space-constrained applications.

Key Features

  • Transistor Type: NPN - Designed to support a variety of applications including amplifiers and switches.
  • Package / Case: SOT-23 - A small surface-mount package that is ideal for automated PCB assembly processes.
  • DC Current Gain (hFE): 200 to 450 - Ensures reliable performance in amplification applications.
  • Collector-Emitter Voltage (VCEO): 45V - Suitable for circuits with moderate voltage requirements.
  • Collector Current - Continuous (IC): 100mA - Adequate for a range of low to medium power applications.
  • Power Dissipation (Pd): 250mW - Capable of dissipating a reasonable amount of power during operation.
  • Operating Temperature Range: -65°C to +150°C - Provides stable performance across a wide range of environmental conditions.
  • Compliance: RoHS compliant, ensuring environmental safety and global acceptance.

Applications

The BC847B/G,215 transistor is versatile and can be used in various electronic circuits. It is commonly found in:

  • General-purpose switching and amplification
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Voltage regulation modules

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BC847B/G,215 is no exception. Each transistor is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected by electronic designers and engineers. By choosing the BC847B/G,215, you are selecting a component that will contribute to the longevity and efficiency of your electronic projects.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess