EN
  • EN
  • DE

BC81725DGB2

Part No BC81725DGB2
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965771-BC81725DGB2
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC81725DGB2 CAD Model

Description

The NXP BC81725DGB2 is a high-performance, surface-mount NPN bipolar junction transistor (BJT) that offers excellent amplification and switching characteristics. This versatile transistor is designed to cater to a wide range of applications, making it a staple component in the electronics industry. Its compact SOT-23 package ensures that it can be integrated into space-constrained designs without compromising performance.

Key Features

  • Transistor Type: NPN - This allows for high current gain and efficient electron flow, making it ideal for amplification and switching applications.
  • Current Rating: The BC81725DGB2 can handle a continuous collector current of up to 500 mA, which is suitable for driving moderate loads.
  • Voltage Ratings: It supports a collector-emitter voltage (Vceo) of up to 45 V and a collector-base voltage (Vcbo) of 50 V, providing a good margin for various circuit designs.
  • Power Dissipation: With a power dissipation of 250 mW, this transistor can manage a fair amount of power for its size, making it robust for its class.
  • High Gain Bandwidth Product: The device features a transition frequency of 100 MHz, which ensures high-speed operation in amplification circuits.
  • Surface-Mount Package: The SOT-23 package is optimized for automated assembly processes and is widely used in commercial and industrial electronics.

Applications

The NXP BC81725DGB2 is suited for a variety of applications, including but not limited to:

  • General-purpose switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management circuits
  • Load drivers in portable devices

Its robustness, coupled with the high current and voltage handling capabilities, makes the BC81725DGB2 an excellent choice for designers looking for a reliable and versatile NPN transistor. Whether you're working on consumer electronics, automotive modules, or industrial control systems, the NXP BC81725DGB2 offers the performance and reliability you need to ensure your designs are efficient and durable.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess