EN
  • EN
  • DE

BB208-02,115

Part No BB208-02,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 10V 20MA SOD523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Varactors Single 10 V Surface Mount SOD-523
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name BB208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 954-BB208-02115, BB208-02,115-ND, 568-11780-6, BB208-02 T/R-ND, 568-11780-1, 568-11780-2, 934057929115, BB208-02 T/R
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863554-BB208-02,115
Ultra Librarian 3D Model Ultra Librarian BB208-02,115 CAD Model

Description

The NXP BB208-02,115 is a cutting-edge varicap diode designed to deliver high-performance tuning solutions in a wide range of applications. This product is renowned for its exceptional quality and reliability, making it a preferred choice for professionals in the electronics industry.

Key Features

  • High Tuning Ratio: The BB208-02,115 boasts a high tuning ratio, which enables precise control over the capacitance range, ensuring optimal performance in tuning circuits.
  • Low Series Resistance: With its low series resistance, this varicap diode allows for better signal quality and reduced power losses, enhancing the overall efficiency of the device it is used in.
  • Compact Package: The small SOD323 package is ideal for space-constrained applications, without compromising on electrical performance.
  • Wide Capacitance Range: It offers a wide capacitance range that provides designers with flexibility in circuit design and helps to meet various application requirements.
  • High-Quality Construction: Manufactured by NXP, a leader in semiconductor solutions, the BB208-02,115 is built to the highest quality standards, ensuring durability and longevity.

Applications

The NXP BB208-02,115 is versatile and can be used in a variety of electronic applications, including:

  • RF tuning and filtering
  • Voltage-controlled oscillators (VCOs)
  • Phase-locked loops (PLLs)
  • TV and FM tuners
  • Mobile communications devices

Technical Specifications

Parameter Value
Package SOD323
Capacitance Range Varies with voltage
Series Resistance Low

In conclusion, the NXP BB208-02,115 is an excellent choice for engineers and designers who require a reliable and high-performance varicap diode for their tuning applications. Its robust design, coupled with NXP's reputation for quality, makes it a valuable component in any electronic system.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC MICROSTRI
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1640
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,839 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess