EN
  • EN
  • DE

BB202,115

Part No BB202,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 6V SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features Varactors Single 6 V Surface Mount SOD-523
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name BB202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 934056920115, 568-1953-6, 568-1953-2, 954-BB202115, 568-1953-1, BB202 T/R
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863553-BB202,115
Ultra Librarian 3D Model Ultra Librarian BB202,115 CAD Model

Description

The BB202,115 is a high-quality varactor diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This varactor diode, also known as a tuning diode or variable capacitance diode, is specifically engineered to offer excellent tuning and filtering capabilities for a wide range of applications.

Key Features

  • High-Quality Capacitance: The BB202,115 boasts a capacitance range that is meticulously controlled to ensure reliable and consistent performance in tuning circuits.
  • Low Series Resistance: This diode is designed with a low series resistance, which is crucial for minimizing losses and improving the Q-factor of the circuit, making it ideal for high-frequency applications.
  • Wide Voltage Range: The device operates effectively across a broad range of reverse bias voltages, giving designers flexibility in various circuit configurations.
  • Compact Package: Enclosed in a small SOD323 package, the BB202,115 is suitable for space-constrained applications without compromising on performance.

Applications

The BB202,115 varactor diode is versatile and can be used in various electronic applications. Its primary use is in the tuning of VCOs (Voltage-Controlled Oscillators), PLLs (Phase Locked Loops), and RF circuits. It is also suitable for adaptive tuning in filters and amplifiers, where variable capacitance is required to adjust frequency response. Furthermore, it is commonly found in consumer electronics such as TVs, radios, and mobile devices, where precision tuning is essential.

Technical Specifications

Parameter Value Package SOD323 Capacitance Range Varies with applied reverse voltage Series Resistance Low Operating Voltage Range Wide

Overall, the NXP BB202,115 varactor diode is a reliable component that offers precision, efficiency, and versatility for designers and engineers looking to optimize their electronic designs for performance and miniaturization.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess